Vishay Precision Group Potentiometers P16NP473KAB15

Description
Vishay P16NP473KAB15
Request a Quote Datasheet
Description
Vishay P16NP473KAB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2234660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234660
Potentiometers 2234660
Vishay P16NP473KAB15

Vishay P16NP473KAB15

Supplier's Site
Potentiometers - 2234661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234661
Potentiometers 2234661
Vishay P16NP473KAB15

Vishay P16NP473KAB15

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16NP473KAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16NP473KAB15-ND
Rotary Potentiometers, Rheostats 716-P16NP473KAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometer, 47K, 1W, 10%, Panel; Track Resistance Vishay - 69M7449 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 47K, 1W, 10%, Panel; Track Resistance Vishay
69M7449
Potentiometer, 47K, 1W, 10%, Panel; Track Resistance Vishay 69M7449
POTENTIOMETER, 47K, 1W, 10%, PANEL; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, 47K, 1W, 10%, PANEL; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP473KAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP473KAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP473KAB15
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2234660 716-P16NP473KAB15-ND 69M7449 P16NP473KAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometer, 47K, 1W, 10%, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details