Vishay Precision Group Rotary Potentiometers, Rheostats P16NP472MAB15

Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet
Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16NP-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-4.7K-ND
Rotary Potentiometers, Rheostats P16NP-4.7K-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers - 7904435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904435
Potentiometers 7904435
Vishay P16NP472MAB15 Potentiometer

Vishay P16NP472MAB15 Potentiometer

Supplier's Site
Potentiometers - 7904435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904435P
Potentiometers 7904435P
P16 16mm 1 Turn Knob potentiometer 4K7

P16 16mm 1 Turn Knob potentiometer 4K7

Supplier's Site
Potentiometers - 1678751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678751
Potentiometers 1678751
P16 16mm 1 Turn Knob potentiometer 4K7

P16 16mm 1 Turn Knob potentiometer 4K7

Supplier's Site
POT 4.7K OHM 1W CERM W/KNOB - P16NP472MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 4.7K OHM 1W CERM W/KNOB
P16NP472MAB15
POT 4.7K OHM 1W CERM W/KNOB P16NP472MAB15
POT 4.7Kohm 1W CERM W/KNOB

POT 4.7Kohm 1W CERM W/KNOB

Supplier's Site
POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR - 70218826 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR
70218826
POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR 70218826
POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP472MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP472MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP472MAB15
POT 4.7K OHM 1W CERMET LINEAR

POT 4.7K OHM 1W CERMET LINEAR

Supplier's Site
Rotary Potentiometer, Cermet, P16 Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 24M6608 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16 Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
24M6608
Rotary Potentiometer, Cermet, P16 Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 24M6608
Rotary Potentiometer, Cermet, P16 Series, 4.7 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16 Series, 4.7 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number P16NP-4.7K-ND 7904435 7904435P P16NP472MAB15 70218826 P16NP472MAB15 24M6608
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers POT 4.7K OHM 1W CERM W/KNOB POTENTIOMETER, KNOB, 4.7K OHM, 20%, LINEAR Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, P16 Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details