Vishay Precision Group Rotary Potentiometers, Rheostats P16NP472KAB15

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-P16NP472KAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16NP472KAB15-ND
Rotary Potentiometers, Rheostats 716-P16NP472KAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers - 2234657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234657
Potentiometers 2234657
Vishay P16NP472KAB15

Vishay P16NP472KAB15

Supplier's Site
Potentiometers - 2234658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234658
Potentiometers 2234658
Vishay P16NP472KAB15

Vishay P16NP472KAB15

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP472KAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP472KAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP472KAB15
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Potentiometer, 4K7, 1W, 10%, Panel; Track Resistance Vishay - 69M7446 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 4K7, 1W, 10%, Panel; Track Resistance Vishay
69M7446
Potentiometer, 4K7, 1W, 10%, Panel; Track Resistance Vishay 69M7446
POTENTIOMETER, 4K7, 1W, 10%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, 4K7, 1W, 10%, PANEL; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Cermet, P16Np Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 50M4736 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16Np Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
50M4736
Rotary Potentiometer, Cermet, P16Np Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 50M4736
Rotary Potentiometer, Cermet, P16NP Series, 4.7 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16NP Series, 4.7 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 716-P16NP472KAB15-ND 2234657 P16NP472KAB15 69M7446 50M4736
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 4K7, 1W, 10%, Panel; Track Resistance Vishay Rotary Potentiometer, Cermet, P16Np Series, 4.7 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details