Vishay Precision Group Potentiometers P16NP471MAB15

Description
P16 16mm 1 Turn Knob potentiometer 470R
Request a Quote Datasheet
Description
P16 16mm 1 Turn Knob potentiometer 470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904423P
Potentiometers 7904423P
P16 16mm 1 Turn Knob potentiometer 470R

P16 16mm 1 Turn Knob potentiometer 470R

Supplier's Site
Potentiometers - 7904423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904423
Potentiometers 7904423
Vishay P16NP471MAB15 Potentiometer

Vishay P16NP471MAB15 Potentiometer

Supplier's Site
Potentiometers - 1678746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678746
Potentiometers 1678746
P16 16mm 1 Turn Knob potentiometer 470R

P16 16mm 1 Turn Knob potentiometer 470R

Supplier's Site
Rotary Potentiometers, Rheostats - P16NP-470-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-470-ND
Rotary Potentiometers, Rheostats P16NP-470-ND
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
POT 470 OHM 1W CERM W/KNOB - P16NP471MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 470 OHM 1W CERM W/KNOB
P16NP471MAB15
POT 470 OHM 1W CERM W/KNOB P16NP471MAB15
POT 470ohm 1W CERM W/KNOB

POT 470ohm 1W CERM W/KNOB

Supplier's Site
Rotary Potentiometer, Cermet, P16 Series, 470 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 24M6611 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16 Series, 470 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
24M6611
Rotary Potentiometer, Cermet, P16 Series, 470 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 24M6611
Rotary Potentiometer, Cermet, P16 Series, 470 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16 Series, 470 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP471MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP471MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP471MAB15
POT 470 OHM 1W CERMET LINEAR

POT 470 OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904423P 7904423 P16NP-470-ND P16NP471MAB15 24M6611 P16NP471MAB15
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats POT 470 OHM 1W CERM W/KNOB Rotary Potentiometer, Cermet, P16 Series, 470 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details