Vishay Precision Group Potentiometers P16NP224MAB15

Description
Vishay P16NP224MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16NP224MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 168308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
168308
Potentiometers 168308
Vishay P16NP224MAB15 Potentiometer

Vishay P16NP224MAB15 Potentiometer

Supplier's Site
Potentiometers - 1679462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679462
Potentiometers 1679462
P16 1 turn Cermet Knob Pot,220K lin 16mm

P16 1 turn Cermet Knob Pot,220K lin 16mm

Supplier's Site
Rotary Potentiometers, Rheostats - P16NP-220K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-220K-ND
Rotary Potentiometers, Rheostats P16NP-220K-ND
220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

220k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometer, 220K, 5.6W, 20%, Panel; Track Resistance Vishay - 69M7441 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 220K, 5.6W, 20%, Panel; Track Resistance Vishay
69M7441
Potentiometer, 220K, 5.6W, 20%, Panel; Track Resistance Vishay 69M7441
POTENTIOMETER, 220K, 5.6W, 20%, PANEL; Track Resistance:220kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:560mW; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, 220K, 5.6W, 20%, PANEL; Track Resistance:220kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:560mW; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP224MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP224MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP224MAB15
POT 220K OHM 1W CERMET LINEAR

POT 220K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 168308 P16NP-220K-ND 69M7441 P16NP224MAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometer, 220K, 5.6W, 20%, Panel; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details