Trimmer Potentiometer Turn
Vishay P16NP224KAB15 Potentiometer
SFERNICE POTENTIOMETERS & TRIMME
POTENTIOMETER, 220K, 5.6W, 10%, PANEL; Track Resistance:220kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:560mW; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P16NP224KAB15-ND | 732984 | P16NP224KAB15 | 69M7439 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 220K, 5.6W, 10%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear |