P16 16mm 1 Turn Knob potentiometer 22K
Vishay P16NP223MAB15 Potentiometer
P16 16mm 1 Turn Knob potentiometer 22K
POT 22Kohm 1W CERM W/KNOB
22k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POT 22K OHM 1W CERMET LINEAR
Rotary Potentiometer, Cermet, P16 Series, 22 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7904417P | 7904417 | P16NP223MAB15 | P16NP-22K-ND | P16NP223MAB15 | 24M6606 |
| Product Name | Potentiometers | Potentiometers | POT 22K OHM 1W CERM W/KNOB | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, P16 Series, 22 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Rotary | Linear; Linear | Linear | |||
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |