Vishay Precision Group Trimmer Potentiometers P16NP223KLB15

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-P16NP223KLB15-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-P16NP223KLB15-ND
Trimmer Potentiometers 716-P16NP223KLB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometer, 22K, 5W, 10%, Panel; Track Resistance Vishay - 71Y8117 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 22K, 5W, 10%, Panel; Track Resistance Vishay
71Y8117
Potentiometer, 22K, 5W, 10%, Panel; Track Resistance Vishay 71Y8117
POTENTIOMETER, 22K, 5W, 10%, PANEL; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes

POTENTIOMETER, 22K, 5W, 10%, PANEL; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-P16NP223KLB15-ND 71Y8117
Product Name Trimmer Potentiometers Potentiometer, 22K, 5W, 10%, Panel; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details