2.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POT 2.2Kohm 1W CERM W/KNOB
Vishay P16NP222MAB15 Potentiometer
P16 16mm 1 Turn Knob potentiometer 2K2
P16 16mm 1 Turn Knob potentiometer 2K2
POTENTIOMETER, CERMET, 2.2KOHM, 20%, 1W; Track Resistance:2.2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Rotary Potentiometer, Cermet, P16 Series, 2.2 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
POT 2.2K OHM 1W CERMET LINEAR
POT 2.2K OHM 1W CERMET LINEAR
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | P16NP-2.2K-ND | P16NP222MAB15 | 7904426 | 7904426P | 61M2837 | 24M6605 | P16NP222MAB15 | P16NP222MAB15 |
| Product Name | Rotary Potentiometers, Rheostats | POT 2.2K OHM 1W CERM W/KNOB | Potentiometers | Potentiometers | Potentiometer, Cermet, 2.2Kohm, 20%, 1W; Track Resistance Vishay | Rotary Potentiometer, Cermet, P16 Series, 2.2 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | Single Resistor | Single Turn | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |