Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME
Rotary Potentiometer, Cermet, P16NP Series, 2.2 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-P16NP222KAB15-ND | P16NP222KAB15 | 50M4732 | P16NP222KAB15 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, P16Np Series, 2.2 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay | Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount | |
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | Single Turn | |
| Resistance Taper | Linear |