Vishay Precision Group Rotary Potentiometers, Rheostats P16NP221MAB15

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-P16NP221MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16NP221MAB15-ND
Rotary Potentiometers, Rheostats 716-P16NP221MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers - 7904160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904160
Potentiometers 7904160
Vishay P16NP221MAB15 Potentiometer

Vishay P16NP221MAB15 Potentiometer

Supplier's Site
Potentiometers - 7904160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904160P
Potentiometers 7904160P
P16 16mm 1 Turn Knob Potentiometer 220R

P16 16mm 1 Turn Knob Potentiometer 220R

Supplier's Site
Potentiometers - 1678732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678732
Potentiometers 1678732
P16 16mm 1 Turn Knob Potentiometer 220R

P16 16mm 1 Turn Knob Potentiometer 220R

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP221MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP221MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP221MAB15
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay - 84Y6425 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay
84Y6425
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay 84Y6425
POTENTIOMETER, 220R, 20%, 16MM, PANEL; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel; Shaft Diameter:16mm; No. ofRoHS Compliant: Yes

POTENTIOMETER, 220R, 20%, 16MM, PANEL; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel; Shaft Diameter:16mm; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay - 69M7434 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay
69M7434
Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay 69M7434
POTENTIOMETER, 220R, 20%, 16MM, PANEL; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:16mm RoHS Compliant: Yes

POTENTIOMETER, 220R, 20%, 16MM, PANEL; Track Resistance:220ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 716-P16NP221MAB15-ND 7904160 7904160P P16NP221MAB15 84Y6425 69M7434
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay Potentiometer, 220R, 20%, 16Mm, Panel; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details