Vishay Precision Group Potentiometers P16NP105MAB15

Description
P16 16mm 1 Turn Knob potentiometer 1M
Request a Quote Datasheet
Description
P16 16mm 1 Turn Knob potentiometer 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904413P
Potentiometers 7904413P
P16 16mm 1 Turn Knob potentiometer 1M

P16 16mm 1 Turn Knob potentiometer 1M

Supplier's Site
Potentiometers - 7904413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904413
Potentiometers 7904413
Vishay P16NP105MAB15 Potentiometer

Vishay P16NP105MAB15 Potentiometer

Supplier's Site
Potentiometers - 1678744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678744
Potentiometers 1678744
P16 16mm 1 Turn Knob potentiometer 1M

P16 16mm 1 Turn Knob potentiometer 1M

Supplier's Site
POT 1.0M OHM 1W CERM W/KNOB - P16NP105MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0M OHM 1W CERM W/KNOB
P16NP105MAB15
POT 1.0M OHM 1W CERM W/KNOB P16NP105MAB15
POT 1.0Mohm 1W CERM W/KNOB

POT 1.0Mohm 1W CERM W/KNOB

Supplier's Site
Rotary Potentiometers, Rheostats - P16NP-1.0M-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-1.0M-ND
Rotary Potentiometers, Rheostats P16NP-1.0M-ND
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Cermet Potentiometer, 1Mohm 20%, 1W; Track Resistance Vishay - 69M7426 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Mohm 20%, 1W; Track Resistance Vishay
69M7426
Cermet Potentiometer, 1Mohm 20%, 1W; Track Resistance Vishay 69M7426
CERMET POTENTIOMETER, 1MOHM 20%, 1W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 1MOHM 20%, 1W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 24M6602 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
24M6602
Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 24M6602
Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR - 70218831 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR
70218831
POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR 70218831
POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7904413P 7904413 P16NP105MAB15 P16NP-1.0M-ND 69M7426 24M6602 70218831
Product Name Potentiometers Potentiometers POT 1.0M OHM 1W CERM W/KNOB Rotary Potentiometers, Rheostats Cermet Potentiometer, 1Mohm 20%, 1W; Track Resistance Vishay Rotary Potentiometer, Cermet, P16 Series, 1 Mohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay POTENTIOMETER, KNOB, 1M OHM, 20%, LINEAR
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Resistance Taper Rotary Linear; Linear Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers