Vishay Precision Group POT 100K OHM 1W CERM W/KNOB P16NP104MAB15

Description
POT 100Kohm 1W CERM W/KNOB
Request a Quote Datasheet
Description
POT 100Kohm 1W CERM W/KNOB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100K OHM 1W CERM W/KNOB - P16NP104MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 100K OHM 1W CERM W/KNOB
P16NP104MAB15
POT 100K OHM 1W CERM W/KNOB P16NP104MAB15
POT 100Kohm 1W CERM W/KNOB

POT 100Kohm 1W CERM W/KNOB

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325944-P16NP104MAB15 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325944-P16NP104MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325944-P16NP104MAB15
Manufacturer: Vishay Sfernice Win Source Part Number: 1325944-P16NP104MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 100k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP100K-ND,P16NP10 0K,P16NP-100K RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sfernice
Win Source Part Number: 1325944-P16NP104MAB15
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Features: Sealed
Standard Package: 20
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Actuator Type: Knob
Actuator Length: 0.346" (8.80mm)
Resistance (Ohms): 100k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.630" (16.00mm)
Size - Body: Round - 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Other Part Number: P16NP100K-ND,P16NP100K,P16NP-100K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - P16NP-100K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-100K-ND
Rotary Potentiometers, Rheostats P16NP-100K-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers - 7904404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904404
Potentiometers 7904404
Vishay P16NP104MAB15 Potentiometer

Vishay P16NP104MAB15 Potentiometer

Supplier's Site
Potentiometers - 7904404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904404P
Potentiometers 7904404P
P16 16mm 1 Turn Knob potentiometer 100K

P16 16mm 1 Turn Knob potentiometer 100K

Supplier's Site
Potentiometers - 1678741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678741
Potentiometers 1678741
P16 16mm 1 Turn Knob potentiometer 100K

P16 16mm 1 Turn Knob potentiometer 100K

Supplier's Site
1W Trimmer Potentiometer - 80-P16NP104MAB15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-P16NP104MAB15
1W Trimmer Potentiometer 80-P16NP104MAB15
100kR Cermet Potentiometer, 1W, 1-Turn, Panel Mount Product overview: P16NP104MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP104MAB15 can be used for catalog matching and distributor lookup.

100kR Cermet Potentiometer, 1W, 1-Turn, Panel Mount Product overview: P16NP104MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP104MAB15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR - 70218829 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
70218829
POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR 70218829
POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR

Supplier's Site
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay - 61M2836 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay
61M2836
Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay 61M2836
POTENTIOMETER, CERMET, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP104MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP104MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP104MAB15
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number P16NP104MAB15 1325944-P16NP104MAB15 P16NP-100K-ND 7904404 7904404P 80-P16NP104MAB15 70218829 61M2836 P16NP104MAB15
Product Name POT 100K OHM 1W CERM W/KNOB Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers Potentiometers 1W Trimmer Potentiometer POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR Potentiometer, Cermet, 100Kohm, 20%, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet CERMET Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details