Vishay Intertechnology, Inc. Potentiometers P16NP104KAB15

Description
Vishay P16NP104KAB15
Request a Quote Datasheet
Description
Vishay P16NP104KAB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2234655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234655
Potentiometers 2234655
Vishay P16NP104KAB15

Vishay P16NP104KAB15

Supplier's Site
Potentiometers - 2234656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234656
Potentiometers 2234656
Vishay P16NP104KAB15

Vishay P16NP104KAB15

Supplier's Site
Rotary Potentiometers, Rheostats - P16NPA-100K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NPA-100K-ND
Rotary Potentiometers, Rheostats P16NPA-100K-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP104KAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP104KAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP104KAB15
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2234655 P16NPA-100K-ND P16NP104KAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers