Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME
POTENTIOMETER, 10K, 5W, 20%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P16NP103MLB15-ND | P16NP103MLB15 | 35M3625 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 10K, 5W, 20%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |