Vishay Precision Group Potentiometers P16NP103KAB15

Description
Vishay P16NP103KAB15
Request a Quote Datasheet
Description
Vishay P16NP103KAB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2234653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234653
Potentiometers 2234653
Vishay P16NP103KAB15

Vishay P16NP103KAB15

Supplier's Site
Potentiometers - 2234654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2234654
Potentiometers 2234654
Vishay P16NP103KAB15

Vishay P16NP103KAB15

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16NP103KAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16NP103KAB15-ND
Rotary Potentiometers, Rheostats 716-P16NP103KAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP103KAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP103KAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP103KAB15
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay - 61M2834 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay
61M2834
Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay 61M2834
CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 10KOHM 10% 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2234653 716-P16NP103KAB15-ND P16NP103KAB15 61M2834
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 10Kohm 10% 1W; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details