Vishay Precision Group Rotary Potentiometers, Rheostats P16NP102MAB15

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16NP-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-1.0K-ND
Rotary Potentiometers, Rheostats P16NP-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
POT 1.0K OHM 1W CERM W/KNOB - P16NP102MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 1W CERM W/KNOB
P16NP102MAB15
POT 1.0K OHM 1W CERM W/KNOB P16NP102MAB15
POT 1.0Kohm 1W CERM W/KNOB

POT 1.0Kohm 1W CERM W/KNOB

Supplier's Site
Potentiometers - 7904410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904410P
Potentiometers 7904410P
P16 16mm 1 Turn Knob potentiometer 1K

P16 16mm 1 Turn Knob potentiometer 1K

Supplier's Site
Potentiometers - 7904410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904410
Potentiometers 7904410
Vishay P16NP102MAB15 Potentiometer

Vishay P16NP102MAB15 Potentiometer

Supplier's Site
Potentiometers - 1678743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678743
Potentiometers 1678743
P16 16mm 1 Turn Knob potentiometer 1K

P16 16mm 1 Turn Knob potentiometer 1K

Supplier's Site
POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR - 70218825 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR
70218825
POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR 70218825
POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR

Supplier's Site
Cermet Potentiometer, 1Kohm 20%, 1W; Track Resistance Vishay - 61M2833 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 1Kohm 20%, 1W; Track Resistance Vishay
61M2833
Cermet Potentiometer, 1Kohm 20%, 1W; Track Resistance Vishay 61M2833
CERMET POTENTIOMETER, 1KOHM 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 1KOHM 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay - 24M6601 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay
24M6601
Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay 24M6601
POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Gangs:1; Resistance Tolerance:± 20%; Power Rating:1W; Adjustment Type:Screwdriver Slot; Filter Terminals:Solder; No. of Turns:1; Operating Temperature Max:85°C RoHS Compliant: Yes

POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Gangs:1; Resistance Tolerance:± 20%; Power Rating:1W; Adjustment Type:Screwdriver Slot; Filter Terminals:Solder; No. of Turns:1; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP102MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP102MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP102MAB15
POT 1K OHM 1W CERMET LINEAR

POT 1K OHM 1W CERMET LINEAR

Supplier's Site
POT 1K OHM 1W CERMET LINEAR - 875-P16NP102MAB15 - Utmel Electronic Limited
Hong Kong, China
POT 1K OHM 1W CERMET LINEAR
875-P16NP102MAB15
POT 1K OHM 1W CERMET LINEAR 875-P16NP102MAB15
POT 1K OHM 1W CERMET LINEAR

POT 1K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number P16NP-1.0K-ND P16NP102MAB15 7904410P 7904410 70218825 61M2833 24M6601 P16NP102MAB15 875-P16NP102MAB15
Product Name Rotary Potentiometers, Rheostats POT 1.0K OHM 1W CERM W/KNOB Potentiometers Potentiometers POTENTIOMETER, KNOB, 1K OHM, 20%, LINEAR Cermet Potentiometer, 1Kohm 20%, 1W; Track Resistance Vishay Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats POT 1K OHM 1W CERMET LINEAR
Technology / Construction Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing) Panel
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Resistance Taper Linear Rotary Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details