The Rotary Potentiometer, Cermet, P16NP Series, part number 50M4728, features a resistance value of 1 kΩ and a linear taper. It is designed for panel mounting and has a power rating of 1 W at 40 °C. The potentiometer is constructed with a cermet resistive element, providing high dielectric strength of 2500 V RMS and a compact design that minimizes required clearance. It operates with a mechanical travel of 300° ± 5° and has an operating torque of 2 Ncm typical. The product is fully sealed and rated IP67, making it suitable for various environmental conditions, with a temperature range of -40 °C to +125 °C for metallic knobs and -40 °C to +85 °C for plastic knobs. The potentiometer is RoHS compliant and comes in a carton box of 20 pieces.
Trimmer Potentiometer Turn
Res POT 1K Ohm 10% 1W 8mm Solder Lug Panel Box
Rotary Potentiometer, Cermet, P16NP Series, 1 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P16NP102KAB15-ND | P16NP102KAB15 | 50M4728 | P16NP102KAB15 |
| Product Name | Rotary Potentiometers, Rheostats | Res POT 1K Ohm 10% 1W 8mm Solder Lug Panel Box | Rotary Potentiometer, Cermet, P16Np Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |