Vishay Precision Group Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay P16NP-100K-10-A

Description
POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay - 69M7416 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay
69M7416
Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay 69M7416
POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69M7416
Product Name Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers