Vishay Precision Group Potentiometer, Knob, 100 Ohm, ±20%; Track Resistance Vishay P16NP-100-10-A E3

Description
POTENTIOMETER, KNOB, 100 OHM, ±20%; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, KNOB, 100 OHM, ±20%; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Knob, 100 Ohm, ±20%; Track Resistance Vishay - 02M2004 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Knob, 100 Ohm, ±20%; Track Resistance Vishay
02M2004
Potentiometer, Knob, 100 Ohm, ±20%; Track Resistance Vishay 02M2004
POTENTIOMETER, KNOB, 100 OHM, ±20%; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

POTENTIOMETER, KNOB, 100 OHM, ±20%; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02M2004
Product Name Potentiometer, Knob, 100 Ohm, ±20%; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers