Vishay Precision Group Potentiometers P16NM472MAB15

Description
P16 16mm 1 Turn Knob potentiometer 4K7
Request a Quote Datasheet
Description
P16 16mm 1 Turn Knob potentiometer 4K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904176P
Potentiometers 7904176P
P16 16mm 1 Turn Knob potentiometer 4K7

P16 16mm 1 Turn Knob potentiometer 4K7

Supplier's Site
Potentiometers - 1678737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678737
Potentiometers 1678737
P16 16mm 1 Turn Knob potentiometer 4K7

P16 16mm 1 Turn Knob potentiometer 4K7

Supplier's Site
Resistor-Trimmers-Potentiometer-and-Rheostat - P16NM472MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Trimmers-Potentiometer-and-Rheostat
P16NM472MAB15
Resistor-Trimmers-Potentiometer-and-Rheostat P16NM472MAB15
Resistor-Trimmers-Po tentiometer-and-Rheo stat

Resistor-Trimmers-Potentiometer-and-Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - P16NM-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NM-4.7K-ND
Rotary Potentiometers, Rheostats P16NM-4.7K-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NM472MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NM472MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NM472MAB15
POT 4.7K OHM 1W CERMET LINEAR

POT 4.7K OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7904176P 1678737 P16NM472MAB15 P16NM-4.7K-ND P16NM472MAB15
Product Name Potentiometers Potentiometers Resistor-Trimmers-Potentiometer-and-Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers