P16 16mm 1 Turn Knob potentiometer 10K
Vishay P16NM103MAB15 Potentiometer
P16 16mm 1 Turn Knob potentiometer 10K
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
POTENTIOMETER, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16NM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
POT 10K OHM 1W CERMET LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7904170P | 7904170 | P16NM-10K-ND | 24M6546 | P16NM103MAB15 |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Rotary | Linear; Linear | Linear | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |