Trimmer Potentiometer Turn
Vishay P16NM103KAB15 Potentiometer
POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:1 RoHS Compliant: Yes
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P16NM103KAB15-ND | 733014 | 50M4718 | P16NM103KAB15 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometer, 10K; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear |