Vishay Intertechnology, Inc. Potentiometers P16FNP472KA

Description
P16F NP4K7 10% A BO e3
Request a Quote Datasheet
Description
P16F NP4K7 10% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 652953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
652953
Potentiometers 652953
P16F NP4K7 10% A BO e3

P16F NP4K7 10% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16FNP472KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16FNP472KA-ND
Rotary Potentiometers, Rheostats 716-P16FNP472KA-ND
POT 4.7K OHM 1W CERMET LINEAR

POT 4.7K OHM 1W CERMET LINEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 652953 716-P16FNP472KA-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Linear
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 65925061 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Linear Potentiometers - 04-1270-0032 - TE Connectivity
Specs
Resistance Range 3000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications Out of Scope for EU ELV
View Details