Vishay Intertechnology, Inc. Potentiometers P16FNP223MA

Description
P16F NP 22K 20% A BO e3
Request a Quote Datasheet
Description
P16F NP 22K 20% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 652952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
652952
Potentiometers 652952
P16F NP 22K 20% A BO e3

P16F NP 22K 20% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16FNP223MA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16FNP223MA-ND
Rotary Potentiometers, Rheostats 716-P16FNP223MA-ND
POT 22K OHM 1W CERMET LINEAR

POT 22K OHM 1W CERMET LINEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 652952 716-P16FNP223MA-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Linear
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 65924931 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1.00E6 ohms
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0002 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details