Vishay Intertechnology, Inc. Potentiometers P16FNP104MA

Description
P16F NP 100K 20% A BO e3
Request a Quote Datasheet
Description
P16F NP 100K 20% A BO e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 652945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
652945
Potentiometers 652945
P16F NP 100K 20% A BO e3

P16F NP 100K 20% A BO e3

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16FNP104MA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16FNP104MA-ND
Rotary Potentiometers, Rheostats 716-P16FNP104MA-ND
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 652945 716-P16FNP104MA-ND
Product Name Potentiometers Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Linear
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0625 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details