Vishay P16FNP104KACV1D Potentiometer
Vishay P16FNP104KACV1D Potentiometer
P16F NP 100K 10% A BO E3 CV1D
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 298417 | 716-P16FNP104KACV1D-ND |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |
| Resistance Taper | Rotary | Linear |
| Resistance Range | 10000 ohms | 100000 ohms |
| Standards and Certifications | RoHS |