Vishay P16FNP102MACV1F Potentiometer
Vishay P16FNP102MACV1F Potentiometer
P16F NP 1K 20% A BO E3 CV1F
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 329030 | 716-P16FNP102MACV1F-ND |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer |
| Configuration | Single Turn | Single Turn |
| Resistance Taper | Linear; Linear | Linear |
| Standards and Certifications | RoHS |