Vishay Intertechnology, Inc. Potentiometers P16BP104MAB15

Description
Vishay P16BP104MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16BP104MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491471
Potentiometers 2491471
Vishay P16BP104MAB15 Potentiometer

Vishay P16BP104MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491469
Potentiometers 2491469
Vishay P16BP104MAB15 Potentiometer

Vishay P16BP104MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16BP104MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16BP104MAB15-ND
Rotary Potentiometers, Rheostats 716-P16BP104MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 38AK6701 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay
38AK6701
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay 38AK6701
ROTARY POT, 100 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 100 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16BP104MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16BP104MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16BP104MAB15
P16 BP 100K 20% A BO E3

P16 BP 100K 20% A BO E3

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491471 716-P16BP104MAB15-ND 38AK6701 P16BP104MAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers