Vishay Precision Group Cermet Potentiometer, 2Kohm 10%, 1W; Track Resistance Vishay P16 NP 2K 10% A BO E3

Description
CERMET POTENTIOMETER, 2KOHM 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
Description
CERMET POTENTIOMETER, 2KOHM 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 2Kohm 10%, 1W; Track Resistance Vishay - 95B8595 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 2Kohm 10%, 1W; Track Resistance Vishay
95B8595
Cermet Potentiometer, 2Kohm 10%, 1W; Track Resistance Vishay 95B8595
CERMET POTENTIOMETER, 2KOHM 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

CERMET POTENTIOMETER, 2KOHM 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B8595
Product Name Cermet Potentiometer, 2Kohm 10%, 1W; Track Resistance Vishay
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details