Vishay Precision Group Chip Resistor - Surface Mount P1206Y1004BNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P1206Y1004BNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206Y1004BNTTR-ND
Chip Resistor - Surface Mount 716-P1206Y1004BNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P1206Y1004BNTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206Y1004BNTCT-ND
Chip Resistor - Surface Mount 716-P1206Y1004BNTCT-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P1206Y1004BNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P1206Y1004BNTDKR-ND
Chip Resistor - Surface Mount 716-P1206Y1004BNTDKR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Res, Thin Film, 1M, 0.1%, 0.33W, 1206; Resistance Vishay - 70R0107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.33W, 1206; Resistance Vishay
70R0107
Res, Thin Film, 1M, 0.1%, 0.33W, 1206; Resistance Vishay 70R0107
RES, THIN FILM, 1M, 0.1%, 0.33W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.33W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P1206Y1004BNTTR-ND 70R0107
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1M, 0.1%, 0.33W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details