Vishay Intertechnology, Inc. SMD 1206,330MW,47.0,.1%,25PPM,T/R P1206E47R0BBT

Description
SMD 1206,330MW,47.0,.1%, 25PPM,T/R
Request a Quote
Description
SMD 1206,330MW,47.0,.1%, 25PPM,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1206,330MW,47.0,.1%,25PPM,T/R - P1206E47R0BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD 1206,330MW,47.0,.1%,25PPM,T/R
P1206E47R0BBT
SMD 1206,330MW,47.0,.1%,25PPM,T/R P1206E47R0BBT
SMD 1206,330MW,47.0,.1%, 25PPM,T/R

SMD 1206,330MW,47.0,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number P1206E47R0BBT
Product Name SMD 1206,330MW,47.0,.1%,25PPM,T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details