Vishay Precision Group Rotary Potentiometers, Rheostats P11A1Q0EBSW00473KA

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-P11A1Q0EBSW00473KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P11A1Q0EBSW00473KA-ND
Rotary Potentiometers, Rheostats 716-P11A1Q0EBSW00473KA-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
P11A 1 Q 0 Eb S W00 47K 10% A E3 / Box Vishay - 40P6323 - Newark, An Avnet Company
Chicago, IL, United States
P11A 1 Q 0 Eb S W00 47K 10% A E3 / Box Vishay
40P6323
P11A 1 Q 0 Eb S W00 47K 10% A E3 / Box Vishay 40P6323
P11A 1 Q 0 EB S W00 47K 10% A e3 / BOX

P11A 1 Q 0 EB S W00 47K 10% A e3 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-P11A1Q0EBSW00473KA-ND 40P6323
Product Name Rotary Potentiometers, Rheostats P11A 1 Q 0 Eb S W00 47K 10% A E3 / Box Vishay
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details