Trimmer Potentiometer Turn
P11A 1 F 0 GH F X00 500K 20% F e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11A1F0GHFX00504MF-ND | 69M5159 |
| Product Name | Rotary Potentiometers, Rheostats | P11A 1 F 0 Gh F X00 500K 20% F E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |