Trimmer Potentiometer Turn
P11A 1 A 0 BJ S Y00 10K 10% L e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P11A1A0BJSY00103KL-ND | 69M5129 |
| Product Name | Rotary Potentiometers, Rheostats | P11A 1 A 0 Bj S Y00 10K 10% L E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |