Trimmer Potentiometer Turn
Vishay P10XXAI103KB30 Potentiometer
Vishay P10XXAI103KB30 Potentiometer
Vishay P10XXAI103KB30 Potentiometer
POT, ROTARY, 10K, 3MM, 10% ROHS COMPLIANT: YES
SFERNICE POTENTIOMETERS & TRIMME
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-P10XXAI103KB30-ND | 7904221 | 7904221P | 84Y6418 | P10XXAI103KB30 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Pot, Rotary, 10K, 3Mm, 10% Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pin | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Linear; Linear | Rotary |