Vishay Precision Group Chip Resistor - Surface Mount P0805C2001LNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0805C2001LNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0805C2001LNTTR-ND
Chip Resistor - Surface Mount 716-P0805C2001LNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1177241-P0805C2001LNT
Resistors - Chip Resistor - Surface Mount 1177241-P0805C2001LNT
Win Source Part Number: 1177241-P0805C2001LN T Category: Resistors>Chip Resistor - Surface Mount Series: P Features: Anti-Sulfur, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.025" (0.63mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.2W, 1/5W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.075" L x 0.050" W (1.91mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P0805C2001LNTTR

Win Source Part Number: 1177241-P0805C2001LNT
Category: Resistors>Chip Resistor - Surface Mount
Series: P
Features: Anti-Sulfur, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.025" (0.63mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.075" L x 0.050" W (1.91mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-P0805C2001LNTTR

Buy Now
SFERNICE THIN FILMS Product overview: P0805C2001LNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0805C2001LNT can be used for catalog matching and distributor lookup.

SFERNICE THIN FILMS Product overview: P0805C2001LNT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0805C2001LNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, P Series, 2 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Vishay - 19X9180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, P Series, 2 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Vishay
19X9180
Surface Mount Thin Film Resistor, P Series, 2 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Vishay 19X9180
Surface Mount Thin Film Resistor, P Series, 2 kohm, 200 mW, - 0.01%, 150 V, 0805 [2012 Metric]

Surface Mount Thin Film Resistor, P Series, 2 kohm, 200 mW, - 0.01%, 150 V, 0805 [2012 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-P0805C2001LNTTR-ND 1177241-P0805C2001LNT 52-P0805C2001LNT 19X9180
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor Surface Mount Thin Film Resistor, P Series, 2 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details