Vishay Precision Group Chip Resistor - Surface Mount P0805C1002LNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0805C1002LNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0805C1002LNTTR-ND
Chip Resistor - Surface Mount 716-P0805C1002LNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Rohs Compliant Vishay - 06X6841 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Rohs Compliant Vishay
06X6841
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Rohs Compliant Vishay 06X6841
Surface Mount Thin Film Resistor, P Series, 10 kohm, 200 mW, - 0.01%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, P Series, 10 kohm, 200 mW, - 0.01%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Vishay - 19X9172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Vishay
19X9172
Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Vishay 19X9172
Surface Mount Thin Film Resistor, P Series, 10 kohm, 200 mW, - 0.01%, 150 V

Surface Mount Thin Film Resistor, P Series, 10 kohm, 200 mW, - 0.01%, 150 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-P0805C1002LNTTR-ND 06X6841 19X9172
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Rohs Compliant Vishay Surface Mount Thin Film Resistor, P Series, 10 Kohm, 200 Mw, 0.01%, 150 V Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details