Vishay Precision Group Chip Resistor - Surface Mount P0805C1001LNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0805C1001LNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0805C1001LNTTR-ND
Chip Resistor - Surface Mount 716-P0805C1001LNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Surface Mount Thin Film Resistor, P Series, 1 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Rohs Compliant Vishay - 06X6840 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, P Series, 1 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Rohs Compliant Vishay
06X6840
Surface Mount Thin Film Resistor, P Series, 1 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Rohs Compliant Vishay 06X6840
Surface Mount Thin Film Resistor, P Series, 1 kohm, 200 mW, - 0.01%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, P Series, 1 kohm, 200 mW, - 0.01%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P0805C1001LNTTR-ND 06X6840
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, P Series, 1 Kohm, 200 Mw, 0.01%, 150 V, 0805 [2012 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details