Vishay Intertechnology, Inc. SMD Resistor P0603Y1001BNT

Description
Thin Film Resistors - SMD 0603 1 Kohms 0.1% 10ppm Product overview: P0603Y1001BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0603Y1001BNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 0603 1 Kohms 0.1% 10ppm Product overview: P0603Y1001BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0603Y1001BNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-P0603Y1001BNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-P0603Y1001BNT
SMD Resistor 52-P0603Y1001BNT
Thin Film Resistors - SMD 0603 1 Kohms 0.1% 10ppm Product overview: P0603Y1001BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0603Y1001BNT can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 0603 1 Kohms 0.1% 10ppm Product overview: P0603Y1001BNT from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P0603Y1001BNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
988662-P0603Y1001BNT
Resistors - Chip Resistor - Surface Mount 988662-P0603Y1001BNT
Win Source Part Number: 988662-P0603Y1001BNT Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-P0603Y1001BNTTR, 716-P0603Y1001BNTDKR ,716-P0603Y1001BNTCT

Win Source Part Number: 988662-P0603Y1001BNT
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-P0603Y1001BNTTR,716-P0603Y1001BNTDKR,716-P0603Y1001BNTCT

Buy Now
Chip Resistor - Surface Mount - 716-P0603Y1001BNTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603Y1001BNTCT-ND
Chip Resistor - Surface Mount 716-P0603Y1001BNTCT-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P0603Y1001BNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603Y1001BNTTR-ND
Chip Resistor - Surface Mount 716-P0603Y1001BNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P0603Y1001BNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603Y1001BNTDKR-ND
Chip Resistor - Surface Mount 716-P0603Y1001BNTDKR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-P0603Y1001BNT 988662-P0603Y1001BNT 716-P0603Y1001BNTCT-ND
Product Name SMD Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers