Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount P0603C60R0BNT

Description
Win Source Part Number: 1341531-P0603C60R0BN T Category: Resistors - Chip Resistor - Surface Mount Series: P Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.060" L x 0.033" W (1.52mm x 0.85mm) Height - Seated (Max): 0.025" (0.63mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice
Request a Quote Datasheet
Description
Win Source Part Number: 1341531-P0603C60R0BN T Category: Resistors - Chip Resistor - Surface Mount Series: P Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.060" L x 0.033" W (1.52mm x 0.85mm) Height - Seated (Max): 0.025" (0.63mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341531-P0603C60R0BNT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341531-P0603C60R0BNT
Resistors - Chip Resistor - Surface Mount 1341531-P0603C60R0BNT
Win Source Part Number: 1341531-P0603C60R0BN T Category: Resistors - Chip Resistor - Surface Mount Series: P Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.060" L x 0.033" W (1.52mm x 0.85mm) Height - Seated (Max): 0.025" (0.63mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 60 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice

Win Source Part Number: 1341531-P0603C60R0BNT
Category: Resistors - Chip Resistor - Surface Mount
Series: P
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.060" L x 0.033" W (1.52mm x 0.85mm)
Height - Seated (Max): 0.025" (0.63mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 60 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P0603C60R0BNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603C60R0BNTTR-ND
Chip Resistor - Surface Mount 716-P0603C60R0BNTTR-ND
60 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

60 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P0603C60R0BNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603C60R0BNTDKR-ND
Chip Resistor - Surface Mount 716-P0603C60R0BNTDKR-ND
P 0603 C 60R0 B N TR

P 0603 C 60R0 B N TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P0603C60R0BNTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0603C60R0BNTCT-ND
Chip Resistor - Surface Mount 716-P0603C60R0BNTCT-ND
P 0603 C 60R0 B N TR

P 0603 C 60R0 B N TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1341531-P0603C60R0BNT 716-P0603C60R0BNTTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 60 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details