Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P0402Y4990PBT

Description
499 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0402Y4990PBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402Y4990PBTTR-ND
Chip Resistor - Surface Mount 716-P0402Y4990PBTTR-ND
499 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

499 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
P 0402 Y 4990 P B Tr / Waffle Pack / Plastic Tape Vishay - 42P5362 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 Y 4990 P B Tr / Waffle Pack / Plastic Tape Vishay
42P5362
P 0402 Y 4990 P B Tr / Waffle Pack / Plastic Tape Vishay 42P5362
P 0402 Y 4990 P B TR / WAFFLE PACK / PLASTIC TAPE

P 0402 Y 4990 P B TR / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P0402Y4990PBTTR-ND 42P5362
Product Name Chip Resistor - Surface Mount P 0402 Y 4990 P B Tr / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details