Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P0402Y2002PNT

Description
20 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0402Y2002PNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402Y2002PNTTR-ND
Chip Resistor - Surface Mount 716-P0402Y2002PNTTR-ND
20 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

20 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
P 0402 Y 2002 P N Tr E2 / Waffle Pack / Plastic Tape Vishay - 42P5339 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 Y 2002 P N Tr E2 / Waffle Pack / Plastic Tape Vishay
42P5339
P 0402 Y 2002 P N Tr E2 / Waffle Pack / Plastic Tape Vishay 42P5339
P 0402 Y 2002 P N TR e2 / WAFFLE PACK / PLASTIC TAPE

P 0402 Y 2002 P N TR e2 / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P0402Y2002PNTTR-ND 42P5339
Product Name Chip Resistor - Surface Mount P 0402 Y 2002 P N Tr E2 / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details