10.7 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
P 0402 Y 1072 P B TR / WAFFLE PACK / PLASTIC TAPE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-P0402Y1072PBTTR-ND | 42P5319 |
| Product Name | Chip Resistor - Surface Mount | P 0402 Y 1072 P B Tr / Waffle Pack / Plastic Tape Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 0.0200 +/- % |