Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P0402E4121PNT

Description
4.12 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0402E4121PNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402E4121PNTTR-ND
Chip Resistor - Surface Mount 716-P0402E4121PNTTR-ND
4.12 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

4.12 kOhms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - P0402E4121PNT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
P0402E4121PNT
Chip Resistor - Surface Mount P0402E4121PNT
P 0402 4121 P N TR

P 0402 4121 P N TR

Supplier's Site Datasheet
P 0402 E 4121 P N Tr E2 / Waffle Pack / Plastic Tape Vishay - 42P5237 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 E 4121 P N Tr E2 / Waffle Pack / Plastic Tape Vishay
42P5237
P 0402 E 4121 P N Tr E2 / Waffle Pack / Plastic Tape Vishay 42P5237
P 0402 E 4121 P N TR e2 / WAFFLE PACK / PLASTIC TAPE

P 0402 E 4121 P N TR e2 / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 716-P0402E4121PNTTR-ND P0402E4121PNT 42P5237
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount P 0402 E 4121 P N Tr E2 / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details