2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
P 0402 2491 B N TR
P 0402 E 2491 B N TR e2 / WAFFLE PACK / PLASTIC TAPE
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 716-P0402E2491BNTTR-ND | P0402E2491BNT | 42P5216 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | P 0402 E 2491 B N Tr E2 / Waffle Pack / Plastic Tape Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |