Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P0402E1072BBT

Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P0402E1072BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402E1072BBTTR-ND
Chip Resistor - Surface Mount 716-P0402E1072BBTTR-ND
10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

10.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - P0402E1072BBT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
P0402E1072BBT
Chip Resistor - Surface Mount P0402E1072BBT
P 0402 1072 B B TR

P 0402 1072 B B TR

Supplier's Site Datasheet
P 0402 E 1072 B B Tr / Waffle Pack / Plastic Tape Vishay - 42P5175 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 E 1072 B B Tr / Waffle Pack / Plastic Tape Vishay
42P5175
P 0402 E 1072 B B Tr / Waffle Pack / Plastic Tape Vishay 42P5175
P 0402 E 1072 B B TR / WAFFLE PACK / PLASTIC TAPE

P 0402 E 1072 B B TR / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 716-P0402E1072BBTTR-ND P0402E1072BBT 42P5175
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount P 0402 E 1072 B B Tr / Waffle Pack / Plastic Tape Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details