Vishay Intertechnology, Inc. Resistor Networks, Arrays - OSOPTC2001AT0 OSOPTC2001AT0

Description
Manufacturer: Vishay Win Source Part Number: 1105807-OSOPTC2001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1105807-OSOPTC2001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - OSOPTC2001AT0
1105807-OSOPTC2001AT0
Resistor Networks, Arrays - OSOPTC2001AT0 1105807-OSOPTC2001AT0
Manufacturer: Vishay Win Source Part Number: 1105807-OSOPTC2001AT 0 Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 12 Number of Pins: 24 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105807-OSOPTC2001AT0
Height - Seated (Max): 0.068" (1.73mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 12
Number of Pins: 24
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 764-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1348-6-ND
Resistor Networks, Arrays 764-1348-6-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1348-1-ND
Resistor Networks, Arrays 764-1348-1-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1348-2-ND
Resistor Networks, Arrays 764-1348-2-ND
"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"2k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
SMD 0.4W SSOP Resistor - 50-OSOPTC2001AT0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W SSOP Resistor
50-OSOPTC2001AT0
SMD 0.4W SSOP Resistor 50-OSOPTC2001AT0
Res Thin Film NET 2K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 24-Pin SSOP Gull Wing SMD T/R Product overview: OSOPTC2001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, SSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, SSOP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTC2001AT0 can be used for catalog matching and distributor lookup.

Res Thin Film NET 2K Ohm 0.1% 0.4W ±25ppm/°C ISOL Molded 24-Pin SSOP Gull Wing SMD T/R Product overview: OSOPTC2001AT0 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W, SSOP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, SSOP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-OSOPTC2001AT0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1105807-OSOPTC2001AT0 764-1348-6-ND 50-OSOPTC2001AT0
Product Name Resistor Networks, Arrays - OSOPTC2001AT0 Resistor Networks, Arrays SMD 0.4W SSOP Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP SSOP
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details