Vishay Intertechnology, Inc. Resistor Networks, Arrays OSOPTC1002AT0

Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-1346-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1346-1-ND
Resistor Networks, Arrays 764-1346-1-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1346-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1346-6-ND
Resistor Networks, Arrays 764-1346-6-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1346-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1346-2-ND
Resistor Networks, Arrays 764-1346-2-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 12 Resistor Network/Array ±25ppm/°C 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-1346-1-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "24-SSOP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers