Vishay Intertechnology, Inc. Resistor Networks, Arrays OSOPTB5002AT0

Description
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-1344-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1344-2-ND
Resistor Networks, Arrays 764-1344-2-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1344-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1344-6-ND
Resistor Networks, Arrays 764-1344-6-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1344-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1344-1-ND
Resistor Networks, Arrays 764-1344-1-ND
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-1344-2-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers